Bourns, Inc. Through Hole Resistors FW50A4R70JA

Description
4.7 Ohms ±5% 5W Through Hole Resistor Axial Fusible, Safety Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±5% 5W Through Hole Resistor Axial Fusible, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 118-FW50A4R70JATB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW50A4R70JATB-ND
Through Hole Resistors 118-FW50A4R70JATB-ND
4.7 Ohms ±5% 5W Through Hole Resistor Axial Fusible, Safety Wirewound

4.7 Ohms ±5% 5W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-FW50A4R70JACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW50A4R70JACT-ND
Through Hole Resistors 118-FW50A4R70JACT-ND
4.7 Ohms ±5% 5W Through Hole Resistor Axial Fusible, Safety Wirewound

4.7 Ohms ±5% 5W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
4.7 OHM 5W Resistor - 53-FW50A4R70JA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7 OHM 5W Resistor
53-FW50A4R70JA
4.7 OHM 5W Resistor 53-FW50A4R70JA
RES 4.7 OHM 5% 5W AXIAL Product overview: FW50A4R70JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW50A4R70JA can be used for catalog matching and distributor lookup.

RES 4.7 OHM 5% 5W AXIAL Product overview: FW50A4R70JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW50A4R70JA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor - 134147843 - Radwell International
Willingboro, NJ, United States
Resistor
134147843
Resistor 134147843
RESFUS AX WW 4R7 5W 5% / AMMO PACK. FREE 2 YEAR RADWELL WARRANTY

RESFUS AX WW 4R7 5W 5% / AMMO PACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Resistors Resistors Resistors
Product Number 118-FW50A4R70JATB-ND 53-FW50A4R70JA 134147843
Product Name Through Hole Resistors 4.7 OHM 5W Resistor Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers