Bourns, Inc. 47 OHM 5W Resistor FW50A47R0JA

Description
RES 47 OHM 5% 5W AXIAL Product overview: FW50A47R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW50A47R0JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 47 OHM 5% 5W AXIAL Product overview: FW50A47R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW50A47R0JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47 OHM 5W Resistor - 53-FW50A47R0JA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 OHM 5W Resistor
53-FW50A47R0JA
47 OHM 5W Resistor 53-FW50A47R0JA
RES 47 OHM 5% 5W AXIAL Product overview: FW50A47R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW50A47R0JA can be used for catalog matching and distributor lookup.

RES 47 OHM 5% 5W AXIAL Product overview: FW50A47R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW50A47R0JA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-FW50A47R0JATB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW50A47R0JATB-ND
Through Hole Resistors 118-FW50A47R0JATB-ND
47 Ohms ±5% 5W Through Hole Resistor Axial Fusible, Safety Wirewound

47 Ohms ±5% 5W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-FW50A47R0JACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW50A47R0JACT-ND
Through Hole Resistors 118-FW50A47R0JACT-ND
RES 47 OHM 5% 5W AXIAL

RES 47 OHM 5% 5W AXIAL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-FW50A47R0JA 118-FW50A47R0JATB-ND
Product Name 47 OHM 5W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Operating DC Voltage 240 volts
Operating AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers