Bourns, Inc. 33 OHM 5W Resistor FW50A33R0JA

Description
RES 33 OHM 5% 5W AXIAL Product overview: FW50A33R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW50A33R0JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 33 OHM 5% 5W AXIAL Product overview: FW50A33R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW50A33R0JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33 OHM 5W Resistor - 53-FW50A33R0JA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM 5W Resistor
53-FW50A33R0JA
33 OHM 5W Resistor 53-FW50A33R0JA
RES 33 OHM 5% 5W AXIAL Product overview: FW50A33R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW50A33R0JA can be used for catalog matching and distributor lookup.

RES 33 OHM 5% 5W AXIAL Product overview: FW50A33R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW50A33R0JA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-FW50A33R0JACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW50A33R0JACT-ND
Through Hole Resistors 118-FW50A33R0JACT-ND
RES 33 OHM 5% 5W AXIAL

RES 33 OHM 5% 5W AXIAL

Buy Now Datasheet
Through Hole Resistors - 118-FW50A33R0JATB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW50A33R0JATB-ND
Through Hole Resistors 118-FW50A33R0JATB-ND
33 Ohms ±5% 5W Through Hole Resistor Axial Fusible, Safety Wirewound

33 Ohms ±5% 5W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-FW50A33R0JA 118-FW50A33R0JACT-ND
Product Name 33 OHM 5W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Operating DC Voltage 240 volts
Operating AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details