Bourns, Inc. 22 OHM 5W Resistor FW50A22R0JA

Description
RES 22 OHM 5% 5W AXIAL Product overview: FW50A22R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW50A22R0JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 22 OHM 5% 5W AXIAL Product overview: FW50A22R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW50A22R0JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 OHM 5W Resistor - 53-FW50A22R0JA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM 5W Resistor
53-FW50A22R0JA
22 OHM 5W Resistor 53-FW50A22R0JA
RES 22 OHM 5% 5W AXIAL Product overview: FW50A22R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW50A22R0JA can be used for catalog matching and distributor lookup.

RES 22 OHM 5% 5W AXIAL Product overview: FW50A22R0JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW50A22R0JA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-FW50A22R0JACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW50A22R0JACT-ND
Through Hole Resistors 118-FW50A22R0JACT-ND
RES 22 OHM 5% 5W AXIAL

RES 22 OHM 5% 5W AXIAL

Buy Now Datasheet
Through Hole Resistors - 118-FW50A22R0JATB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW50A22R0JATB-ND
Through Hole Resistors 118-FW50A22R0JATB-ND
22 Ohms ±5% 5W Through Hole Resistor Axial Fusible, Safety Wirewound

22 Ohms ±5% 5W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-FW50A22R0JA 118-FW50A22R0JACT-ND
Product Name 22 OHM 5W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Power Rating 5 watts 5 watts
Operating DC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details