Bourns FW50A10R0JA Resistor
Bourns FW50A10R0JA Resistor
Bourns FW50A10R0JA Resistor
10 Ohms ±5% 5W Through Hole Resistor Axial Fusible, Safety Wirewound
10 Ohms ±5% 5W Through Hole Resistor Axial Fusible, Safety Wirewound
RES 10 OHM 5% 5W AXIAL
RES, WIREWOUND, 10R, 5%, 5W, AXIAL; Resistance:10ohm; Product Range:FWxxA Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 7757560P | 7757560 | FW50A10R0JACT-ND | FW50A10R0JA | 68W6633 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, Wirewound, 10R, 5%, 5W, Axial; Resistance Bourns |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | Axial Leaded |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | |
| Power Rating | 5 watts | 5 watts | 5 watts | 5 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Technology / Construction | Wire wound | Wirewound | Wirewound |