Bourns, Inc. Through Hole Resistors FW30A5R60JA

Description
5.6 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound
Request a Quote Datasheet
Description
5.6 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FW30A5R60JA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FW30A5R60JA-ND
Through Hole Resistors FW30A5R60JA-ND
5.6 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound

5.6 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FW30A5R60JA-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers