Bourns, Inc. Resistors - Through Hole Resistors FW30A5R10JA

Description
Win Source Part Number: 1015912-FW30A5R10JA Category: Resistors>Through Hole Resistors Series: FWxxA Features: Fusible, Safety Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 5.1 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.256" Dia x 0.630" L (6.50mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Bourns Inc. Base Product Number: FW30A
Request a Quote Datasheet
Description
Win Source Part Number: 1015912-FW30A5R10JA Category: Resistors>Through Hole Resistors Series: FWxxA Features: Fusible, Safety Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 5.1 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.256" Dia x 0.630" L (6.50mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Bourns Inc. Base Product Number: FW30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1015912-FW30A5R10JA
Resistors - Through Hole Resistors 1015912-FW30A5R10JA
Win Source Part Number: 1015912-FW30A5R10JA Category: Resistors>Through Hole Resistors Series: FWxxA Features: Fusible, Safety Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 5.1 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.256" Dia x 0.630" L (6.50mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Bourns Inc. Base Product Number: FW30A

Win Source Part Number: 1015912-FW30A5R10JA
Category: Resistors>Through Hole Resistors
Series: FWxxA
Features: Fusible, Safety
Package: Tape & Reel (TR)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 5.1 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.256" Dia x 0.630" L (6.50mm x 16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Bourns Inc.
Base Product Number: FW30A

Buy Now Datasheet
5.1 OHM 3W Resistor - 53-FW30A5R10JA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1 OHM 3W Resistor
53-FW30A5R10JA
5.1 OHM 3W Resistor 53-FW30A5R10JA
RES 5.1 OHM 5% 3W AXIAL Product overview: FW30A5R10JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW30A5R10JA can be used for catalog matching and distributor lookup.

RES 5.1 OHM 5% 3W AXIAL Product overview: FW30A5R10JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW30A5R10JA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-FW30A5R10JATB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW30A5R10JATB-ND
Through Hole Resistors 118-FW30A5R10JATB-ND
5.1 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound

5.1 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-FW30A5R10JACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW30A5R10JACT-ND
Through Hole Resistors 118-FW30A5R10JACT-ND
RES 5.1 OHM 5% 3W AXIAL

RES 5.1 OHM 5% 3W AXIAL

Buy Now Datasheet
Through Hole Resistors - FW30A5R10JA - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
FW30A5R10JA
Through Hole Resistors FW30A5R10JA
RES 5.1 OHM 5% 3W AXIAL

RES 5.1 OHM 5% 3W AXIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number 1015912-FW30A5R10JA 53-FW30A5R10JA 118-FW30A5R10JATB-ND FW30A5R10JA
Product Name Resistors - Through Hole Resistors 5.1 OHM 3W Resistor Through Hole Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details