Bourns, Inc. 4.7 OHM 3W Resistor FW30A4R70JA

Description
RES 4.7 OHM 5% 3W AXIAL Product overview: FW30A4R70JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW30A4R70JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 4.7 OHM 5% 3W AXIAL Product overview: FW30A4R70JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW30A4R70JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7 OHM 3W Resistor - 53-FW30A4R70JA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7 OHM 3W Resistor
53-FW30A4R70JA
4.7 OHM 3W Resistor 53-FW30A4R70JA
RES 4.7 OHM 5% 3W AXIAL Product overview: FW30A4R70JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW30A4R70JA can be used for catalog matching and distributor lookup.

RES 4.7 OHM 5% 3W AXIAL Product overview: FW30A4R70JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW30A4R70JA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - FW30A4R70JACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FW30A4R70JACT-ND
Through Hole Resistors FW30A4R70JACT-ND
4.7 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound

4.7 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - FW30A4R70JATB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FW30A4R70JATB-ND
Through Hole Resistors FW30A4R70JATB-ND
4.7 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound

4.7 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-FW30A4R70JA FW30A4R70JACT-ND
Product Name 4.7 OHM 3W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Power Rating 3 watts 3 watts
Operating DC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 6661648 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details