Bourns, Inc. Cables, Wires - Fiber Optic Cables FW30A10R0JA

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cables, Wires>Fiber Optic Cables Part Status: Obsolete Resistance: 0.027(ohm) Tolerance: ±20% Composition: Wirewound Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-FlipChip Temperature Coefficient: X7R Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cables, Wires>Fiber Optic Cables Part Status: Obsolete Resistance: 0.027(ohm) Tolerance: ±20% Composition: Wirewound Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-FlipChip Temperature Coefficient: X7R Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Fiber Optic Cables -  - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Fiber Optic Cables
Cables, Wires - Fiber Optic Cables
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cables, Wires>Fiber Optic Cables Part Status: Obsolete Resistance: 0.027(ohm) Tolerance: ±20% Composition: Wirewound Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-FlipChip Temperature Coefficient: X7R Package / Case: 4-SMD, No Lead

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Cables, Wires>Fiber Optic Cables
Part Status: Obsolete
Resistance: 0.027(ohm)
Tolerance: ±20%
Composition: Wirewound
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-FlipChip
Temperature Coefficient: X7R
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Name Cables, Wires - Fiber Optic Cables
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Test Cable, RG58C/U - 1046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60064A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details