Bourns, Inc. Through Hole Resistors FW30A1000JA

Description
100 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 118-FW30A1000JATB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW30A1000JATB-ND
Through Hole Resistors 118-FW30A1000JATB-ND
100 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound

100 Ohms ±5% 3W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-FW30A1000JACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW30A1000JACT-ND
Through Hole Resistors 118-FW30A1000JACT-ND
RES 100 OHM 5% 3W AXIAL

RES 100 OHM 5% 3W AXIAL

Buy Now Datasheet
100 OHM 3W Resistor - 53-FW30A1000JA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 3W Resistor
53-FW30A1000JA
100 OHM 3W Resistor 53-FW30A1000JA
RES 100 OHM 5% 3W AXIAL Product overview: FW30A1000JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW30A1000JA can be used for catalog matching and distributor lookup.

RES 100 OHM 5% 3W AXIAL Product overview: FW30A1000JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW30A1000JA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-FW30A1000JATB-ND 53-FW30A1000JA
Product Name Through Hole Resistors 100 OHM 3W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details