Bourns, Inc. 9.1 OHM 2W Resistor FW20A9R10JA

Description
RES 9.1 OHM 5% 2W AXIAL Product overview: FW20A9R10JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW20A9R10JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 9.1 OHM 5% 2W AXIAL Product overview: FW20A9R10JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW20A9R10JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.1 OHM 2W Resistor - 53-FW20A9R10JA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1 OHM 2W Resistor
53-FW20A9R10JA
9.1 OHM 2W Resistor 53-FW20A9R10JA
RES 9.1 OHM 5% 2W AXIAL Product overview: FW20A9R10JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW20A9R10JA can be used for catalog matching and distributor lookup.

RES 9.1 OHM 5% 2W AXIAL Product overview: FW20A9R10JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9.1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW20A9R10JA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-FW20A9R10JACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW20A9R10JACT-ND
Through Hole Resistors 118-FW20A9R10JACT-ND
RES 9.1 OHM 5% 2W AXIAL

RES 9.1 OHM 5% 2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 118-FW20A9R10JATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW20A9R10JATR-ND
Through Hole Resistors 118-FW20A9R10JATR-ND
9.1 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

9.1 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-FW20A9R10JA 118-FW20A9R10JACT-ND
Product Name 9.1 OHM 2W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 9.1 ohms 9.1 ohms
Operating DC Voltage 240 volts
Operating AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details