Bourns, Inc. 6.8 OHM 2W Resistor FW20A6R80JA

Description
RES 6.8 OHM 5% 2W AXIAL Product overview: FW20A6R80JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW20A6R80JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 6.8 OHM 5% 2W AXIAL Product overview: FW20A6R80JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW20A6R80JA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8 OHM 2W Resistor - 53-FW20A6R80JA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8 OHM 2W Resistor
53-FW20A6R80JA
6.8 OHM 2W Resistor 53-FW20A6R80JA
RES 6.8 OHM 5% 2W AXIAL Product overview: FW20A6R80JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW20A6R80JA can be used for catalog matching and distributor lookup.

RES 6.8 OHM 5% 2W AXIAL Product overview: FW20A6R80JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.8 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW20A6R80JA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 118-FW20A6R80JATB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW20A6R80JATB-ND
Through Hole Resistors 118-FW20A6R80JATB-ND
6.8 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

6.8 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-FW20A6R80JACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW20A6R80JACT-ND
Through Hole Resistors 118-FW20A6R80JACT-ND
6.8 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

6.8 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Resistor, Fixed, Power Bourns - 79AH2634 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Fixed, Power Bourns
79AH2634
Resistor, Fixed, Power Bourns 79AH2634
RESISTOR, FIXED, POWER

RESISTOR, FIXED, POWER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-FW20A6R80JA 118-FW20A6R80JATB-ND 79AH2634
Product Name 6.8 OHM 2W Resistor Through Hole Resistors Resistor, Fixed, Power Bourns
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 6.8 ohms 6.8 ohms
Operating DC Voltage 240 volts
Operating AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457438 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 33 ohms
View Details