Bourns, Inc. Through Hole Resistors FW20A6R20JA

Description
6.2 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound
Request a Quote Datasheet
Description
6.2 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FW20A6R20JA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FW20A6R20JA-ND
Through Hole Resistors FW20A6R20JA-ND
6.2 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

6.2 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FW20A6R20JA-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details