Bourns, Inc. Through Hole Resistors FW20A5R60JA

Description
5.6 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound
Request a Quote Datasheet
Description
5.6 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 118-FW20A5R60JATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW20A5R60JATR-ND
Through Hole Resistors 118-FW20A5R60JATR-ND
5.6 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

5.6 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 118-FW20A5R60JACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
118-FW20A5R60JACT-ND
Through Hole Resistors 118-FW20A5R60JACT-ND
RES 5.6 OHM 5% 2W AXIAL

RES 5.6 OHM 5% 2W AXIAL

Buy Now Datasheet
5.6 OHM 2W Resistor - 53-FW20A5R60JA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6 OHM 2W Resistor
53-FW20A5R60JA
5.6 OHM 2W Resistor 53-FW20A5R60JA
RES 5.6 OHM 5% 2W AXIAL Product overview: FW20A5R60JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW20A5R60JA can be used for catalog matching and distributor lookup.

RES 5.6 OHM 5% 2W AXIAL Product overview: FW20A5R60JA from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FW20A5R60JA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-FW20A5R60JATR-ND 53-FW20A5R60JA
Product Name Through Hole Resistors 5.6 OHM 2W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial
Resistance Range 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details