Bourns, Inc. Res, Wirewound, 4R7, 5%, 2W, Axial; Resistance Bourns FW20A4R70JA-DEL

Description
RES, WIREWOUND, 4R7, 5%, 2W, AXIAL; Resistance:4.7ohm; Product Range:FWxxA Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes
Description
RES, WIREWOUND, 4R7, 5%, 2W, AXIAL; Resistance:4.7ohm; Product Range:FWxxA Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 4R7, 5%, 2W, Axial; Resistance Bourns - 23X6613 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4R7, 5%, 2W, Axial; Resistance Bourns
23X6613
Res, Wirewound, 4R7, 5%, 2W, Axial; Resistance Bourns 23X6613
RES, WIREWOUND, 4R7, 5%, 2W, AXIAL; Resistance:4.7ohm; Product Range:FWxxA Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

RES, WIREWOUND, 4R7, 5%, 2W, AXIAL; Resistance:4.7ohm; Product Range:FWxxA Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23X6613
Product Name Res, Wirewound, 4R7, 5%, 2W, Axial; Resistance Bourns
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers