Bourns, Inc. Through Hole Resistors FW20A10R0JA

Description
10 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FW20A10R0JACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FW20A10R0JACT-ND
Through Hole Resistors FW20A10R0JACT-ND
10 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

10 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - FW20A10R0JATB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FW20A10R0JATB-ND
Through Hole Resistors FW20A10R0JATB-ND
10 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

10 Ohms ±5% 2W Through Hole Resistor Axial Fusible, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 7757558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7757558
Through Hole Resistors 7757558
Bourns FW20A10R0JA Resistor

Bourns FW20A10R0JA Resistor

Supplier's Site
Through Hole Resistors - 7757558P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7757558P
Through Hole Resistors 7757558P
Bourns FW20A10R0JA Resistor

Bourns FW20A10R0JA Resistor

Supplier's Site
Through Hole Resistors - 1675499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1675499
Through Hole Resistors 1675499
Bourns FW20A10R0JA Resistor

Bourns FW20A10R0JA Resistor

Supplier's Site
Wirewound Resistor Fusible, 10 Ohm, 2W, 5%, Axial Leaded; Resistance Bourns - 53W9251 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor Fusible, 10 Ohm, 2W, 5%, Axial Leaded; Resistance Bourns
53W9251
Wirewound Resistor Fusible, 10 Ohm, 2W, 5%, Axial Leaded; Resistance Bourns 53W9251
WIREWOUND RESISTOR FUSIBLE, 10 OHM, 2W, 5%, AXIAL LEADED; Resistance:10ohm; Product Range:FWxxA Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:240V; Resistor Type:Fusible RoHS Compliant: Yes

WIREWOUND RESISTOR FUSIBLE, 10 OHM, 2W, 5%, AXIAL LEADED; Resistance:10ohm; Product Range:FWxxA Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:240V; Resistor Type:Fusible RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Fwxxa Series, 10 Ohm, 2 W, 5%, 240 V, Axial Leaded Rohs Compliant Bourns - 68W6631 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Fwxxa Series, 10 Ohm, 2 W, 5%, 240 V, Axial Leaded Rohs Compliant Bourns
68W6631
Through Hole Wirewound Resistor, Fwxxa Series, 10 Ohm, 2 W, 5%, 240 V, Axial Leaded Rohs Compliant Bourns 68W6631
Through Hole Wirewound Resistor, FWxxA Series, 10 ohm, 2 W, - 5%, 240 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, FWxxA Series, 10 ohm, 2 W, - 5%, 240 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistors >> Through Hole Resistors - FW20A10R0JA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Through Hole Resistors
FW20A10R0JA
Resistors >> Through Hole Resistors FW20A10R0JA
Wirewound Resistors 10Ω 2W ±200ppm/°C ±5% Plugin,D6xL12mm Through Hole Resistors ROHS

Wirewound Resistors 10Ω 2W ±200ppm/°C ±5% Plugin,D6xL12mm Through Hole Resistors ROHS

Supplier's Site Datasheet
Resistor - 43489639 - Radwell International
Willingboro, NJ, United States
Resistor
43489639
Resistor 43489639
WIREWOUND RESISTOR FUSIBLE, 10 OHM, 2W, 5%, AXIAL LEADED; RESISTANCE:10OHM; PRODUCT RANGE:FWXXA SERIES; POWER RATING:2W; RESISTANCE TOLERANCE:± 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:240V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR FUSIBLE, 10 OHM, 2W, 5%, AXIAL LEADED; RESISTANCE:10OHM; PRODUCT RANGE:FWXXA SERIES; POWER RATING:2W; RESISTANCE TOLERANCE:± 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:240V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number FW20A10R0JACT-ND 7757558 7757558P 53W9251 68W6631 FW20A10R0JA 43489639
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Wirewound Resistor Fusible, 10 Ohm, 2W, 5%, Axial Leaded; Resistance Bourns Through Hole Wirewound Resistor, Fwxxa Series, 10 Ohm, 2 W, 5%, 240 V, Axial Leaded Rohs Compliant Bourns Resistors >> Through Hole Resistors Resistor
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Fusible Resistor
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads; Axial Leaded ThroughHole; Axial Leads ThroughHole
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details