Bourns, Inc. Fixed Inductors FSR1013-333KL

Description
33mH Shielded Wirewound Inductor 25mA 115Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
33mH Shielded Wirewound Inductor 25mA 115Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FSR1013-333KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
FSR1013-333KL-ND
Fixed Inductors FSR1013-333KL-ND
33mH Shielded Wirewound Inductor 25mA 115Ohm Max Radial, Vertical Cylinder

33mH Shielded Wirewound Inductor 25mA 115Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number FSR1013-333KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1624113-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0087 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-2N5 016008C-2N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details