Bourns, Inc. Fixed Inductors FSR1013-103KL

Description
10mH Shielded Wirewound Inductor 45mA 35Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10mH Shielded Wirewound Inductor 45mA 35Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FSR1013-103KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
FSR1013-103KL-ND
Fixed Inductors FSR1013-103KL-ND
10mH Shielded Wirewound Inductor 45mA 35Ohm Max Radial, Vertical Cylinder

10mH Shielded Wirewound Inductor 45mA 35Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number FSR1013-103KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-12N 0201DS-12NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details