Bourns, Inc. Filters - Cable Ferrites FB43-422-RC

Description
Win Source Part Number: 1047720-FB43-422-RC Category: Filters>Cable Ferrites Series: FB Type: Round Package: Bulk Length: 0.462" (11.73mm) Standard Package: 2,000 Material: 43 Design: Solid Inner Dimension: 0.070" Dia (1.77mm) Outer Dimension: 0.215" Dia (5.46mm) Mounting Type: Free Hanging Alternative Parts (Cross-Reference): FB43-422-RCFB43-422R C; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Bourns Inc. Other Names: M8705,FB43422RC Base Product Number: FB43 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1047720-FB43-422-RC Category: Filters>Cable Ferrites Series: FB Type: Round Package: Bulk Length: 0.462" (11.73mm) Standard Package: 2,000 Material: 43 Design: Solid Inner Dimension: 0.070" Dia (1.77mm) Outer Dimension: 0.215" Dia (5.46mm) Mounting Type: Free Hanging Alternative Parts (Cross-Reference): FB43-422-RCFB43-422R C; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Bourns Inc. Other Names: M8705,FB43422RC Base Product Number: FB43 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Cable Ferrites - FB43-422-RC - Win Source Electronics
Laguna Hills, CA, United States
Filters - Cable Ferrites
FB43-422-RC
Filters - Cable Ferrites FB43-422-RC
Win Source Part Number: 1047720-FB43-422-RC Category: Filters>Cable Ferrites Series: FB Type: Round Package: Bulk Length: 0.462" (11.73mm) Standard Package: 2,000 Material: 43 Design: Solid Inner Dimension: 0.070" Dia (1.77mm) Outer Dimension: 0.215" Dia (5.46mm) Mounting Type: Free Hanging Alternative Parts (Cross-Reference): FB43-422-RCFB43-422R C; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8547.10.8000 Mfr: Bourns Inc. Other Names: M8705,FB43422RC Base Product Number: FB43 Product Status: Obsolete

Win Source Part Number: 1047720-FB43-422-RC
Category: Filters>Cable Ferrites
Series: FB
Type: Round
Package: Bulk
Length: 0.462" (11.73mm)
Standard Package: 2,000
Material: 43
Design: Solid
Inner Dimension: 0.070" Dia (1.77mm)
Outer Dimension: 0.215" Dia (5.46mm)
Mounting Type: Free Hanging
Alternative Parts (Cross-Reference): FB43-422-RCFB43-422RC;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8547.10.8000
Mfr: Bourns Inc.
Other Names: M8705,FB43422RC
Base Product Number: FB43
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number FB43-422-RC
Product Name Filters - Cable Ferrites
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Aluminum Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Structural
View Details