Bourns, Inc. Sensors, Transducers - Encoders ES14A0D-E28-L064N

Description
Win Source Part Number: 1339448-ES14A0D-E28- L064N Category: Sensors, Transducers - Encoders Series: ES14 Termination Style: PC Pin Package: Tube Orientation: User Selectable Standard Package: 25 Output Type: Quadrature (Incremental) Actuator Type: Shaft Built in Switch: No Encoder Type: Optical Pulses per Revolution: 64 Detent: No Rotational Life (Cycles Min): 100M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: ES14A0D California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1339448-ES14A0D-E28- L064N Category: Sensors, Transducers - Encoders Series: ES14 Termination Style: PC Pin Package: Tube Orientation: User Selectable Standard Package: 25 Output Type: Quadrature (Incremental) Actuator Type: Shaft Built in Switch: No Encoder Type: Optical Pulses per Revolution: 64 Detent: No Rotational Life (Cycles Min): 100M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: ES14A0D California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1339448-ES14A0D-E28-L064N - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1339448-ES14A0D-E28-L064N
Sensors, Transducers - Encoders 1339448-ES14A0D-E28-L064N
Win Source Part Number: 1339448-ES14A0D-E28- L064N Category: Sensors, Transducers - Encoders Series: ES14 Termination Style: PC Pin Package: Tube Orientation: User Selectable Standard Package: 25 Output Type: Quadrature (Incremental) Actuator Type: Shaft Built in Switch: No Encoder Type: Optical Pulses per Revolution: 64 Detent: No Rotational Life (Cycles Min): 100M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: ES14A0D California Prop 65: Warning Information

Win Source Part Number: 1339448-ES14A0D-E28-L064N
Category: Sensors, Transducers - Encoders
Series: ES14
Termination Style: PC Pin
Package: Tube
Orientation: User Selectable
Standard Package: 25
Output Type: Quadrature (Incremental)
Actuator Type: Shaft
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 64
Detent: No
Rotational Life (Cycles Min): 100M
Voltage - Supply: 5V
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8543.70.4500
Mfr: Bourns Inc.
Base Product Number: ES14A0D
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1339448-ES14A0D-E28-L064N
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders - SNJ54LS148W - Texas Instruments
Specs
Input Lines 8; 10
Output Lines 3
Supply Voltage 4.5
View Details
Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details