Bourns, Inc. Sensors, Transducers - Encoders EMS22Q51-D28-LT4

Description
Win Source Part Number: 1340628-EMS22Q51-D28 -LT4 Category: Sensors, Transducers - Encoders Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 5 Output Type: Quadrature (Incremental) Actuator Type: 1/8" Dia Round End Encoder Type: Magnetic Pulses per Revolution: 256 Detent: No Rotational Life (Cycles Min): 50M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: EMS22Q51 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1340628-EMS22Q51-D28 -LT4 Category: Sensors, Transducers - Encoders Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 5 Output Type: Quadrature (Incremental) Actuator Type: 1/8" Dia Round End Encoder Type: Magnetic Pulses per Revolution: 256 Detent: No Rotational Life (Cycles Min): 50M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: EMS22Q51 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - 1340628-EMS22Q51-D28-LT4 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1340628-EMS22Q51-D28-LT4
Sensors, Transducers - Encoders 1340628-EMS22Q51-D28-LT4
Win Source Part Number: 1340628-EMS22Q51-D28 -LT4 Category: Sensors, Transducers - Encoders Termination Style: PC Pin Package: Tray Orientation: Vertical Standard Package: 5 Output Type: Quadrature (Incremental) Actuator Type: 1/8" Dia Round End Encoder Type: Magnetic Pulses per Revolution: 256 Detent: No Rotational Life (Cycles Min): 50M Voltage - Supply: 5V Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8543.70.4500 Mfr: Bourns Inc. Base Product Number: EMS22Q51 California Prop 65: Warning Information

Win Source Part Number: 1340628-EMS22Q51-D28-LT4
Category: Sensors, Transducers - Encoders
Termination Style: PC Pin
Package: Tray
Orientation: Vertical
Standard Package: 5
Output Type: Quadrature (Incremental)
Actuator Type: 1/8" Dia Round End
Encoder Type: Magnetic
Pulses per Revolution: 256
Detent: No
Rotational Life (Cycles Min): 50M
Voltage - Supply: 5V
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8543.70.4500
Mfr: Bourns Inc.
Base Product Number: EMS22Q51
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1340628-EMS22Q51-D28-LT4
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS148 8-line to 3-line priority encoder - SN74LS148DRG4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
DS Series Encoder/Decoder IC - LICAL-EDC-DS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.2-5.5VDC
Package Type SSOP
View Details