Bourns, Inc. EMI/RFI Filters (LC, RC Networks) EMI221T-RC

Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel R = 0.05Ohms, C = 220pF 5A Radial - 3 Leads
Request a Quote Datasheet
Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel R = 0.05Ohms, C = 220pF 5A Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - M9939TB-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
M9939TB-ND
EMI/RFI Filters (LC, RC Networks) M9939TB-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel R = 0.05Ohms, C = 220pF 5A Radial - 3 Leads

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel R = 0.05Ohms, C = 220pF 5A Radial - 3 Leads

Buy Now Datasheet
Emi Power Line Filter, 5A; Filter Applications Bourns Jw Miller - 86K1274 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 5A; Filter Applications Bourns Jw Miller
86K1274
Emi Power Line Filter, 5A; Filter Applications Bourns Jw Miller 86K1274
EMI POWER LINE FILTER, 5A; Filter Applications:General Purpose; Voltage Rating:50VDC; Current Rating:5A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:EMI T Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 5A; Filter Applications:General Purpose; Voltage Rating:50VDC; Current Rating:5A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:EMI T Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number M9939TB-ND 86K1274
Product Name EMI/RFI Filters (LC, RC Networks) Emi Power Line Filter, 5A; Filter Applications Bourns Jw Miller
Package / Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2030 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
4 suppliers
EMI/RFI Filters (LC, RC Networks) - 568-7521-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details