Bourns, Inc. EMI/RFI Filters (LC, RC Networks) EMI103T-RC

Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel R = 0.05Ohms, C = 10000pF 5A Radial - 3 Leads
Request a Quote Datasheet
Description
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel R = 0.05Ohms, C = 10000pF 5A Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - M9935TB-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
M9935TB-ND
EMI/RFI Filters (LC, RC Networks) M9935TB-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel R = 0.05Ohms, C = 10000pF 5A Radial - 3 Leads

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel R = 0.05Ohms, C = 10000pF 5A Radial - 3 Leads

Buy Now Datasheet
Filters EMI/RFI Filters (LC, RC Networks) - EMI103T-RC - Win Source Electronics
Laguna Hills, CA, United States
Filters EMI/RFI Filters (LC, RC Networks)
EMI103T-RC
Filters EMI/RFI Filters (LC, RC Networks) EMI103T-RC
Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Filters EMI/RFI Filters (LC, RC Networks) Series: EMIT Package: Cut Tape (CT) Tape & Box (TB) Product Status: Obsolete Type: Low Pass Filter Order: 3rd Technology: LC (T-Type) Attenuation Value: 25dB @ 15MHz ~ 200MHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: Bourns Inc.
Category: Filters EMI/RFI Filters (LC, RC Networks)
Series: EMIT
Package: Cut Tape (CT) Tape & Box (TB)
Product Status: Obsolete
Type: Low Pass
Filter Order: 3rd
Technology: LC (T-Type)
Attenuation Value: 25dB @ 15MHz ~ 200MHz

Buy Now Datasheet
Emi Power Line Filter, 5A; Filter Applications Bourns Jw Miller - 28K7135 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 5A; Filter Applications Bourns Jw Miller
28K7135
Emi Power Line Filter, 5A; Filter Applications Bourns Jw Miller 28K7135
EMI POWER LINE FILTER, 5A; Filter Applications:General Purpose; Voltage Rating:50VDC; Current Rating:5A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:EMI T Series RoHS Compliant: Yes

EMI POWER LINE FILTER, 5A; Filter Applications:General Purpose; Voltage Rating:50VDC; Current Rating:5A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:EMI T Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number M9935TB-ND EMI103T-RC 28K7135
Product Name EMI/RFI Filters (LC, RC Networks) Filters EMI/RFI Filters (LC, RC Networks) Emi Power Line Filter, 5A; Filter Applications Bourns Jw Miller
Package / Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-7521-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details