Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194110-ECW0J-B32-CE
Packaging: Bulk
Termination: Through Hole
Operating Supply Voltage: 10 V
Number of Channels: 2
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1194110-ECW0J-B32-CE0009L |
| Product Name | Custom Parts - Custom Parts (E - I) - ECW0J-B32-CE0009L |