Bourns, Inc. Circuit Protection - TVS - Varistors, MOVs DV300K4032R2

Description
Win Source Part Number: 1030513-DV300K4032R2 Category: Circuit Protection>TVS - Varistors, MOVs Series: DV Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,000 Capacitance @ Frequency: 140 pF @ 1 kHz Varistor Voltage (Min): 423 V Varistor Voltage (Typ): 470 V Varistor Voltage (Max): 517 V Current - Surge: 1.2 kA Maximum AC Volts: 300 V Maximum DC Volts: 385 V Energy: 30J Mounting Type: Surface Mount, MLCV Package / Case: 4032 (10080 Metric) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Bourns Inc. Other Names: 118-DV300K4032R2DKR, 118-DV300K4032R2TR,1 18-DV300K4032R2CT Base Product Number: DV300K
Request a Quote Datasheet
Description
Win Source Part Number: 1030513-DV300K4032R2 Category: Circuit Protection>TVS - Varistors, MOVs Series: DV Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,000 Capacitance @ Frequency: 140 pF @ 1 kHz Varistor Voltage (Min): 423 V Varistor Voltage (Typ): 470 V Varistor Voltage (Max): 517 V Current - Surge: 1.2 kA Maximum AC Volts: 300 V Maximum DC Volts: 385 V Energy: 30J Mounting Type: Surface Mount, MLCV Package / Case: 4032 (10080 Metric) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Bourns Inc. Other Names: 118-DV300K4032R2DKR, 118-DV300K4032R2TR,1 18-DV300K4032R2CT Base Product Number: DV300K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1030513-DV300K4032R2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1030513-DV300K4032R2
Circuit Protection - TVS - Varistors, MOVs 1030513-DV300K4032R2
Win Source Part Number: 1030513-DV300K4032R2 Category: Circuit Protection>TVS - Varistors, MOVs Series: DV Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,000 Capacitance @ Frequency: 140 pF @ 1 kHz Varistor Voltage (Min): 423 V Varistor Voltage (Typ): 470 V Varistor Voltage (Max): 517 V Current - Surge: 1.2 kA Maximum AC Volts: 300 V Maximum DC Volts: 385 V Energy: 30J Mounting Type: Surface Mount, MLCV Package / Case: 4032 (10080 Metric) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Bourns Inc. Other Names: 118-DV300K4032R2DKR, 118-DV300K4032R2TR,1 18-DV300K4032R2CT Base Product Number: DV300K

Win Source Part Number: 1030513-DV300K4032R2
Category: Circuit Protection>TVS - Varistors, MOVs
Series: DV
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,000
Capacitance @ Frequency: 140 pF @ 1 kHz
Varistor Voltage (Min): 423 V
Varistor Voltage (Typ): 470 V
Varistor Voltage (Max): 517 V
Current - Surge: 1.2 kA
Maximum AC Volts: 300 V
Maximum DC Volts: 385 V
Energy: 30J
Mounting Type: Surface Mount, MLCV
Package / Case: 4032 (10080 Metric)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Bourns Inc.
Other Names: 118-DV300K4032R2DKR,118-DV300K4032R2TR,118-DV300K4032R2CT
Base Product Number: DV300K

Buy Now Datasheet
Varistor, Mov, 775V, 4032 Rohs Compliant Bourns - 68AH9666 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 775V, 4032 Rohs Compliant Bourns
68AH9666
Varistor, Mov, 775V, 4032 Rohs Compliant Bourns 68AH9666
VARISTOR, MOV, 775V, 4032 ROHS COMPLIANT: YES

VARISTOR, MOV, 775V, 4032 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1030513-DV300K4032R2 68AH9666
Product Name Circuit Protection - TVS - Varistors, MOVs Varistor, Mov, 775V, 4032 Rohs Compliant Bourns
Package 4032 (10080 Metric)
Unlock Full Specs
to access all available technical data