Win Source Part Number: 1066615-DV275K3225R2
Category: Circuit Protection>TVS - Varistors, MOVs
Series: DV
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,000
Capacitance @ Frequency: 90 pF @ 1 kHz
Varistor Voltage (Min): 387 V
Varistor Voltage (Typ): 430 V
Varistor Voltage (Max): 473 V
Current - Surge: 400 A
Maximum AC Volts: 275 V
Maximum DC Volts: 350 V
Energy: 13J
Mounting Type: Surface Mount, MLCV
Package / Case: 3225 (8063 Metric)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): DV275K3225R2DV 275 K 3225 R2;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Bourns Inc.
Other Names: 118-DV275K3225R2CT,1
Base Product Number: DV275K
VARISTOR, MOV, 710V, 3225 ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1066615-DV275K3225R2 | 68AH9663 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, Mov, 710V, 3225 Rohs Compliant Bourns |
| Package | 3225 (8063 Metric) |