The Bourns Common Mode Filter, part number 14AJ4009, features an inductance of 51 µH and a DC current rating of 500 mA. It is designed to provide effective EMI suppression across a wide frequency range, making it suitable for various applications. The filter is compliant with AEC-Q200 standards, ensuring its reliability in automotive environments. It is also RoHS compliant and halogen-free, aligning with modern environmental regulations. The component has a maximum leakage inductance of 2.00 µH and a maximum direct current resistance (DCR) of 0.30 Ω. Operating temperature ranges from -40 °C to +135 °C, with a maximum temperature rise of 30 °C at rated current. The filter is packaged in a reel of 1500 pieces, facilitating easy integration into production processes.
Bourns DR334A-513AE Power Line Filter
Bourns DR334A-513AE Power Line Filter
Bourns DR334A-513AE Power Line Filter
COMMON MODE FILTER, 51UH, 500MA, 1.5GOHM; DC Current Rating:500mA; Inductance:51µH; Product Range:DR334A Series; Impedance:-; Product Length:6mm; Product Width:5.8mm; Product Height:3.6mm; Qualification:AEC-Q2
LINE FILTER, AEC-Q200, 51UH, 0.5A, SMD ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 2186276P | 14AJ4009 | 91AH7054 |
| Product Name | Power Line Filters | Common Mode Filter, 51Uh, 500Ma, 1.5Gohm; Dc Current Rating Bourns | Line Filter, Aec-Q200, 51Uh, 0.5A, Smd Rohs Compliant Bourns |
| Filter Type | Single Phase |