Bourns, Inc. Common Mode Filter, 4.7Mh, 200Ma, 6Gohm; Dc Current Rating Bourns DR334A-475BE

Description
COMMON MODE FILTER, 4.7MH, 200MA, 6GOHM; DC Current Rating:200mA; Inductance:4700µH; Product Range:DR334A Series; Impedance:-; Product Length:6mm; Product Width:5.8mm; Product Height:3.6mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, 4.7MH, 200MA, 6GOHM; DC Current Rating:200mA; Inductance:4700µH; Product Range:DR334A Series; Impedance:-; Product Length:6mm; Product Width:5.8mm; Product Height:3.6mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, 4.7Mh, 200Ma, 6Gohm; Dc Current Rating Bourns - 33AK4259 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 4.7Mh, 200Ma, 6Gohm; Dc Current Rating Bourns
33AK4259
Common Mode Filter, 4.7Mh, 200Ma, 6Gohm; Dc Current Rating Bourns 33AK4259
COMMON MODE FILTER, 4.7MH, 200MA, 6GOHM; DC Current Rating:200mA; Inductance:4700µH; Product Range:DR334A Series; Impedance:-; Product Length:6mm; Product Width:5.8mm; Product Height:3.6mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 4.7MH, 200MA, 6GOHM; DC Current Rating:200mA; Inductance:4700µH; Product Range:DR334A Series; Impedance:-; Product Length:6mm; Product Width:5.8mm; Product Height:3.6mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Line Filter, Aec-Q200, 4700Uh, 0.2A, Smd Rohs Compliant Bourns - 91AH7053 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, Aec-Q200, 4700Uh, 0.2A, Smd Rohs Compliant Bourns
91AH7053
Line Filter, Aec-Q200, 4700Uh, 0.2A, Smd Rohs Compliant Bourns 91AH7053
LINE FILTER, AEC-Q200, 4700UH, 0.2A, SMD ROHS COMPLIANT: YES

LINE FILTER, AEC-Q200, 4700UH, 0.2A, SMD ROHS COMPLIANT: YES

Supplier's Site
Common Mode Filter, 4.7Mh, 200Ma, 6Gohm; Dc Current Rating Bourns - 14AJ4008 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 4.7Mh, 200Ma, 6Gohm; Dc Current Rating Bourns
14AJ4008
Common Mode Filter, 4.7Mh, 200Ma, 6Gohm; Dc Current Rating Bourns 14AJ4008
COMMON MODE FILTER, 4.7MH, 200MA, 6GOHM; DC Current Rating:200mA; Inductance:4700µH; Product Range:DR334A Series; Impedance:-; Product Length:6mm; Product Width:5.8mm; Product Height:3.6mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 4.7MH, 200MA, 6GOHM; DC Current Rating:200mA; Inductance:4700µH; Product Range:DR334A Series; Impedance:-; Product Length:6mm; Product Width:5.8mm; Product Height:3.6mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 33AK4259 91AH7053
Product Name Common Mode Filter, 4.7Mh, 200Ma, 6Gohm; Dc Current Rating Bourns Line Filter, Aec-Q200, 4700Uh, 0.2A, Smd Rohs Compliant Bourns
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSEV-2006 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Small size
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939-3
Rated Voltage 250 volts
View Details
3 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details