Bourns, Inc. Power Line Filters DR334A-474BE

Description
Bourns DR334A-474BE Power Line Filter
Request a Quote Datasheet
Description
Bourns DR334A-474BE Power Line Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 2186272P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2186272P
Power Line Filters 2186272P
Bourns DR334A-474BE Power Line Filter

Bourns DR334A-474BE Power Line Filter

Supplier's Site
Power Line Filters - 2186272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2186272
Power Line Filters 2186272
Bourns DR334A-474BE Power Line Filter

Bourns DR334A-474BE Power Line Filter

Supplier's Site
Power Line Filters - 2186271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
2186271
Power Line Filters 2186271
Bourns DR334A-474BE Power Line Filter

Bourns DR334A-474BE Power Line Filter

Supplier's Site
Line Filter, Aec-Q200, 470Uh, 0.5A, Smd Rohs Compliant Bourns - 91AH7052 - Newark, An Avnet Company
Chicago, IL, United States
Line Filter, Aec-Q200, 470Uh, 0.5A, Smd Rohs Compliant Bourns
91AH7052
Line Filter, Aec-Q200, 470Uh, 0.5A, Smd Rohs Compliant Bourns 91AH7052
LINE FILTER, AEC-Q200, 470UH, 0.5A, SMD ROHS COMPLIANT: YES

LINE FILTER, AEC-Q200, 470UH, 0.5A, SMD ROHS COMPLIANT: YES

Supplier's Site
Common Mode Filter, 470Uh, 500Ma, 2Gohm; Dc Current Rating Bourns - 33AK4258 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 470Uh, 500Ma, 2Gohm; Dc Current Rating Bourns
33AK4258
Common Mode Filter, 470Uh, 500Ma, 2Gohm; Dc Current Rating Bourns 33AK4258
COMMON MODE FILTER, 470UH, 500MA, 2GOHM; DC Current Rating:500mA; Inductance:470µH; Product Range:DR334A Series; Impedance:-; Product Length:6mm; Product Width:5.8mm; Product Height:3.6mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 470UH, 500MA, 2GOHM; DC Current Rating:500mA; Inductance:470µH; Product Range:DR334A Series; Impedance:-; Product Length:6mm; Product Width:5.8mm; Product Height:3.6mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 470Uh, 500Ma, 2Gohm; Dc Current Rating Bourns - 14AJ4007 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 470Uh, 500Ma, 2Gohm; Dc Current Rating Bourns
14AJ4007
Common Mode Filter, 470Uh, 500Ma, 2Gohm; Dc Current Rating Bourns 14AJ4007
COMMON MODE FILTER, 470UH, 500MA, 2GOHM; DC Current Rating:500mA; Inductance:470µH; Product Range:DR334A Series; Impedance:-; Product Length:6mm; Product Width:5.8mm; Product Height:3.6mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 470UH, 500MA, 2GOHM; DC Current Rating:500mA; Inductance:470µH; Product Range:DR334A Series; Impedance:-; Product Length:6mm; Product Width:5.8mm; Product Height:3.6mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2186272P 91AH7052 33AK4258
Product Name Power Line Filters Line Filter, Aec-Q200, 470Uh, 0.5A, Smd Rohs Compliant Bourns Common Mode Filter, 470Uh, 500Ma, 2Gohm; Dc Current Rating Bourns
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1271-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Line Filter Modules - CCM2240-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details