Bourns, Inc. Bead/Filter/EMI Optimization >> Common Mode Filters DR331-513AE

Description
51uH@100kHz 300mΩ 2 SMD Common Mode Filters ROHS
Datasheet
Description
51uH@100kHz 300mΩ 2 SMD Common Mode Filters ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bead/Filter/EMI Optimization >> Common Mode Filters - DR331-513AE - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
DR331-513AE
Bead/Filter/EMI Optimization >> Common Mode Filters DR331-513AE
51uH@100kHz 300mΩ 2 SMD Common Mode Filters ROHS

51uH@100kHz 300mΩ 2 SMD Common Mode Filters ROHS

Supplier's Site Datasheet
Data Line Choke, 51Uh, 0.5A, Smd; Rated Current Bourns - 64AH2948 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Choke, 51Uh, 0.5A, Smd; Rated Current Bourns
64AH2948
Data Line Choke, 51Uh, 0.5A, Smd; Rated Current Bourns 64AH2948
DATA LINE CHOKE, 51UH, 0.5A, SMD; Rated Current:500mA; Inductance:51µH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

DATA LINE CHOKE, 51UH, 0.5A, SMD; Rated Current:500mA; Inductance:51µH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site Datasheet
Data Line Chokes, 51Uh, 500Ma, 25%, Full Reel; Rated Current Bourns - 75K7456 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Chokes, 51Uh, 500Ma, 25%, Full Reel; Rated Current Bourns
75K7456
Data Line Chokes, 51Uh, 500Ma, 25%, Full Reel; Rated Current Bourns 75K7456
DATA LINE CHOKES, 51UH, 500MA, 25%, FULL REEL; Rated Current:500mA; Inductance:51µH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; Core Material:Ferrite RoHS Compliant: Yes

DATA LINE CHOKES, 51UH, 500MA, 25%, FULL REEL; Rated Current:500mA; Inductance:51µH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Data Line Chokes, 51Uh, 500Ma, 25%; Dc Current Rating Bourns - 29T3656 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Chokes, 51Uh, 500Ma, 25%; Dc Current Rating Bourns
29T3656
Data Line Chokes, 51Uh, 500Ma, 25%; Dc Current Rating Bourns 29T3656
DATA LINE CHOKES, 51UH, 500MA, 25%; DC Current Rating:500mA; Inductance:51µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

DATA LINE CHOKES, 51UH, 500MA, 25%; DC Current Rating:500mA; Inductance:51µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number DR331-513AE 64AH2948
Product Name Bead/Filter/EMI Optimization >> Common Mode Filters Data Line Choke, 51Uh, 0.5A, Smd; Rated Current Bourns
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-7206-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
Filter, Inlet, Iec, 10A; Capacitance Corcom Te Connectivity - 98K5203 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details