Bourns, Inc. Data Line Chokes, 470Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns DR331-474BE

Description
DATA LINE CHOKES, 470UH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:470µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DATA LINE CHOKES, 470UH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:470µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Line Chokes, 470Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns - 75K7454 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Chokes, 470Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns
75K7454
Data Line Chokes, 470Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns 75K7454
DATA LINE CHOKES, 470UH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:470µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

DATA LINE CHOKES, 470UH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:470µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Data Line Chokes, 470Uh, 500Ma, 25%; Dc Current Rating Bourns - 29T3654 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Chokes, 470Uh, 500Ma, 25%; Dc Current Rating Bourns
29T3654
Data Line Chokes, 470Uh, 500Ma, 25%; Dc Current Rating Bourns 29T3654
DATA LINE CHOKES, 470UH, 500MA, 25%; DC Current Rating:500mA; Inductance:470µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

DATA LINE CHOKES, 470UH, 500MA, 25%; DC Current Rating:500mA; Inductance:470µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 75K7454
Product Name Data Line Chokes, 470Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1269-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
IEC Filters - 2660148 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details