CMC 470UH 500MA 2LN SMD Product overview: DR331-474BE from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 500MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 500MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DR331-474BE can be used for catalog matching and distributor lookup.
Bourns DR331-474BE Common Mode Choke
Bourns DR331-474BE Common Mode Choke
Bourns DR331-474BE Common Mode Choke
Manufacturer: Bourns Inc.
Win Source Part Number: 849683-DR331-474BE
Series: DR331
Features: 470 µH @ 100 kHz Line Common Mode Choke DCR
Package: Reel - TR
Family Name: DR331
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: DR331-474BECT, DR331-474BETR, DR331474BE, DR331-474BEDKR
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 280mOhm
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 280mOhm
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 280mOhm
INDUCTOR, 470UH, 25%, 0.5A, SMD; Rated Current:500mA; Inductance:470µH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-DR331-474BE | 8749740 | 8749740P | 849683-DR331-474BE | DR331-474BECT-ND | 06X5316 |
| Product Name | SMD 470UH 500MA Inductor and Choke | Common Mode Chokes | Common Mode Chokes | Common Mode Chokes - DR331-474BE | Common Mode Chokes | Inductor, 470Uh, 25%, 0.5A, Smd; Rated Current Bourns |
| Operating Temperature | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |||
| Technology | Data Line | |||||
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 470 microH | 470 microH | 470 microH | 470 microH |