Bourns, Inc. Data Line Choke, 25Uh, 0.5A; Rated Current Bourns DR331-253AE

Description
DATA LINE CHOKE, 25UH, 0.5A; Rated Current:500mA; Inductance:25µH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
DATA LINE CHOKE, 25UH, 0.5A; Rated Current:500mA; Inductance:25µH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Line Choke, 25Uh, 0.5A; Rated Current Bourns - 57AC1830 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Choke, 25Uh, 0.5A; Rated Current Bourns
57AC1830
Data Line Choke, 25Uh, 0.5A; Rated Current Bourns 57AC1830
DATA LINE CHOKE, 25UH, 0.5A; Rated Current:500mA; Inductance:25µH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

DATA LINE CHOKE, 25UH, 0.5A; Rated Current:500mA; Inductance:25µH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Data Line Chokes, 25Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns - 75K7452 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Chokes, 25Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns
75K7452
Data Line Chokes, 25Uh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns 75K7452
DATA LINE CHOKES, 25UH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:25µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

DATA LINE CHOKES, 25UH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:25µH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Data Line Chokes, 25Uh, 500Ma, 25%; Dc Current Rating Bourns - 29T3653 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Chokes, 25Uh, 500Ma, 25%; Dc Current Rating Bourns
29T3653
Data Line Chokes, 25Uh, 500Ma, 25%; Dc Current Rating Bourns 29T3653
DATA LINE CHOKES, 25UH, 500MA, 25%; DC Current Rating:500mA; Inductance:25µH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm RoHS Compliant: Yes

DATA LINE CHOKES, 25UH, 500MA, 25%; DC Current Rating:500mA; Inductance:25µH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 57AC1830
Product Name Data Line Choke, 25Uh, 0.5A; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5867-2-ND - DigiKey
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
Connector Type Corcom Te Connectivity - 75T9505 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details