Manufacturer: Bourns Inc.
Win Source Part Number: 869260-DR331-225BE
Series: DR331
Operating Temperature Range: -40°C ~ 135°C
Features: 2 Line Common Mode Choke Surface Mount 300mA DCR 700mOhm
Package: Reel - TR
Package: Horizontal, 4 Flat Lead
Mounting: Surface Mount
Family Name: DR331
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: DR331-225BE-ND, DR331-225BECT, DR331225BE, DR331-225BETR, DR331-225BEDKR
CMC 2.2MH 300MA 2LN SMD Product overview: DR331-225BE from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2MH, 300MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2MH, 300MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DR331-225BE can be used for catalog matching and distributor lookup.
2.2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 700mOhm
2.2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 700mOhm
2.2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 700mOhm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 869260-DR331-225BE | 839-DR331-225BE | DR331-225BECT-ND |
| Product Name | Common Mode Chokes - DR331-225BE | SMD 2.2MH 300MA Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Technology | Data Line | ||
| Core Material | Ferrite |