Bourns, Inc. Data Line Chokes, 2.2Mh, 300Ma, 25%, Full Reel; Dc Current Rating Bourns DR331-225BE

Description
DATA LINE CHOKES, 2.2MH, 300MA, 25%, FULL REEL; DC Current Rating:300mA; Inductance:2.2mH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DATA LINE CHOKES, 2.2MH, 300MA, 25%, FULL REEL; DC Current Rating:300mA; Inductance:2.2mH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Line Chokes, 2.2Mh, 300Ma, 25%, Full Reel; Dc Current Rating Bourns - 14P5948 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Chokes, 2.2Mh, 300Ma, 25%, Full Reel; Dc Current Rating Bourns
14P5948
Data Line Chokes, 2.2Mh, 300Ma, 25%, Full Reel; Dc Current Rating Bourns 14P5948
DATA LINE CHOKES, 2.2MH, 300MA, 25%, FULL REEL; DC Current Rating:300mA; Inductance:2.2mH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

DATA LINE CHOKES, 2.2MH, 300MA, 25%, FULL REEL; DC Current Rating:300mA; Inductance:2.2mH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Data Line Chokes, 2.2Mh, 300Ma, 25%; Dc Current Rating Bourns - 29T3652 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Chokes, 2.2Mh, 300Ma, 25%; Dc Current Rating Bourns
29T3652
Data Line Chokes, 2.2Mh, 300Ma, 25%; Dc Current Rating Bourns 29T3652
DATA LINE CHOKES, 2.2MH, 300MA, 25%; DC Current Rating:300mA; Inductance:2.2mH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

DATA LINE CHOKES, 2.2MH, 300MA, 25%; DC Current Rating:300mA; Inductance:2.2mH; Product Range:DR331 Series; Impedance:-; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Common Mode Choke, 2.2Mh, 0.3A Rohs Compliant Bourns - 92AH4490 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 2.2Mh, 0.3A Rohs Compliant Bourns
92AH4490
Common Mode Choke, 2.2Mh, 0.3A Rohs Compliant Bourns 92AH4490
COMMON MODE CHOKE, 2.2MH, 0.3A ROHS COMPLIANT: YES

COMMON MODE CHOKE, 2.2MH, 0.3A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 14P5948 92AH4490
Product Name Data Line Chokes, 2.2Mh, 300Ma, 25%, Full Reel; Dc Current Rating Bourns Common Mode Choke, 2.2Mh, 0.3A Rohs Compliant Bourns
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF3HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-1609965-9 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 50 amps
View Details
2 suppliers