CMC 11UH 500MA 2LN SMD Product overview: DR331-113BE from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11UH, 500MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11UH, 500MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DR331-113BE can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 869259-DR331-113BE
Series: DR331
Operating Temperature Range: -40°C ~ 135°C
Features: 2 Line Common Mode Choke Surface Mount 500mA DCR 120mOhm
Package: Reel - TR
Package: Horizontal, 4 Flat Lead
Mounting: Surface Mount
Family Name: DR331
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: DR331-113BEDKR, DR331-113BETR, DR331113BE, DR331-113BECT
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 120mOhm
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 120mOhm
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 120mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-DR331-113BE | 869259-DR331-113BE | DR331-113BETR-ND |
| Product Name | SMD 11UH 500MA Inductor and Choke | Common Mode Chokes - DR331-113BE | Common Mode Chokes |
| Operating Temperature | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Data Line | ||
| Core Material | Ferrite | ||
| Inductance Range | 11 microH |