Bourns, Inc. Data Line Chokes, 1Mh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns DR331-105BE

Description
DATA LINE CHOKES, 1MH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:1mH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Product Length:7.3mm; Product Width:5.4mm; Qualification:-RoHS Compliant: Yes
Datasheet
Description
DATA LINE CHOKES, 1MH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:1mH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Product Length:7.3mm; Product Width:5.4mm; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Line Chokes, 1Mh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns - 75K7450 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Chokes, 1Mh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns
75K7450
Data Line Chokes, 1Mh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns 75K7450
DATA LINE CHOKES, 1MH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:1mH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Product Length:7.3mm; Product Width:5.4mm; Qualification:-RoHS Compliant: Yes

DATA LINE CHOKES, 1MH, 500MA, 25%, FULL REEL; DC Current Rating:500mA; Inductance:1mH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Product Length:7.3mm; Product Width:5.4mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Data Line Chokes, 1Mh, 500Ma, 25%; Dc Current Rating Bourns - 29T3650 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Chokes, 1Mh, 500Ma, 25%; Dc Current Rating Bourns
29T3650
Data Line Chokes, 1Mh, 500Ma, 25%; Dc Current Rating Bourns 29T3650
DATA LINE CHOKES, 1MH, 500MA, 25%; DC Current Rating:500mA; Inductance:1mH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm RoHS Compliant: Yes

DATA LINE CHOKES, 1MH, 500MA, 25%; DC Current Rating:500mA; Inductance:1mH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Product Length:7.3mm; Product Width:5.4mm; Product Height:4.7mm RoHS Compliant: Yes

Supplier's Site
Inductor, 1Mh, 25%, 0.5A, Smd; Rated Current Bourns - 06X5314 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 25%, 0.5A, Smd; Rated Current Bourns
06X5314
Inductor, 1Mh, 25%, 0.5A, Smd; Rated Current Bourns 06X5314
INDUCTOR, 1MH, 25%, 0.5A, SMD; Rated Current:500mA; Inductance:1mH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

INDUCTOR, 1MH, 25%, 0.5A, SMD; Rated Current:500mA; Inductance:1mH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018); Core RoHS Compliant: Yes

Supplier's Site Datasheet
Data Line Choke, 1Mh, 0.5A, Smd; Rated Current Bourns - 38AC0902 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Choke, 1Mh, 0.5A, Smd; Rated Current Bourns
38AC0902
Data Line Choke, 1Mh, 0.5A, Smd; Rated Current Bourns 38AC0902
DATA LINE CHOKE, 1MH, 0.5A, SMD; Rated Current:500mA; Inductance:1mH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

DATA LINE CHOKE, 1MH, 0.5A, SMD; Rated Current:500mA; Inductance:1mH; Product Range:DR331 Series; Impedance:-; Common Mode Filter Case:7.3mm x 5.4mm x 4.7mm; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2018 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 75K7450 29T3650
Product Name Data Line Chokes, 1Mh, 500Ma, 25%, Full Reel; Dc Current Rating Bourns Data Line Chokes, 1Mh, 500Ma, 25%; Dc Current Rating Bourns
Rated Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2378657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - CCM1969-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details