Bourns DR331-105BE Common Mode Choke
Bourns DR331-105BE Common Mode Choke
Bourns DR331-105BE Common Mode Choke
Manufacturer: Bourns Inc.
Win Source Part Number: 852786-DR331-105BE
Series: DR331
Features: 1 mH @ 100 kHz Line Common Mode Choke DCR
Package: Reel - TR
Family Name: DR331
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: DR331-105BECT, DR331-105BETR, DR331105BE, DR331-105BEDKR
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 400mOhm
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 400mOhm
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 400mOhm
CMC 1MH 500MA 2LN SMD Product overview: DR331-105BE from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 500MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 500MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DR331-105BE can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 8749687 | 8749687P | 852786-DR331-105BE | DR331-105BEDKR-ND | 839-DR331-105BE |
| Product Name | Common Mode Chokes | Common Mode Chokes | Common Mode Chokes - DR331-105BE | Common Mode Chokes | SMD 1MH 500MA Inductor and Choke |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite | ||
| Application | Common Mode Choke | Common Mode Choke | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 1000 microH | 1000 microH | 1000 microH | ||
| Rated DC Current | 500 milliamps | 500 milliamps | 500 milliamps | ||
| Testing Frequency | 100 kHz | 100 kHz |