Bourns, Inc. Common Mode Chokes - DR331-104AE DR331-104AE

Description
Manufacturer: Bourns Inc. Win Source Part Number: 869258-DR331-104AE Series: DR331 Operating Temperature Range: -40°C ~ 135°C Features: 2 Line Common Mode Choke Surface Mount 500mA DCR 100mOhm Package: Reel - TR Package: Horizontal, 4 Flat Lead Mounting: Surface Mount Family Name: DR331 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: DR331-104AE-ND, DR331-104AETR, DR331-104AECT, DR331-104AEDKR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 869258-DR331-104AE Series: DR331 Operating Temperature Range: -40°C ~ 135°C Features: 2 Line Common Mode Choke Surface Mount 500mA DCR 100mOhm Package: Reel - TR Package: Horizontal, 4 Flat Lead Mounting: Surface Mount Family Name: DR331 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: DR331-104AE-ND, DR331-104AETR, DR331-104AECT, DR331-104AEDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - DR331-104AE
869258-DR331-104AE
Common Mode Chokes - DR331-104AE 869258-DR331-104AE
Manufacturer: Bourns Inc. Win Source Part Number: 869258-DR331-104AE Series: DR331 Operating Temperature Range: -40°C ~ 135°C Features: 2 Line Common Mode Choke Surface Mount 500mA DCR 100mOhm Package: Reel - TR Package: Horizontal, 4 Flat Lead Mounting: Surface Mount Family Name: DR331 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: DR331-104AE-ND, DR331-104AETR, DR331-104AECT, DR331-104AEDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 869258-DR331-104AE
Series: DR331
Operating Temperature Range: -40°C ~ 135°C
Features: 2 Line Common Mode Choke Surface Mount 500mA DCR 100mOhm
Package: Reel - TR
Package: Horizontal, 4 Flat Lead
Mounting: Surface Mount
Family Name: DR331
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: DR331-104AE-ND, DR331-104AETR, DR331-104AECT, DR331-104AEDKR

Buy Now Datasheet
SMD 100UH 500MA Inductor and Choke - 839-DR331-104AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 500MA Inductor and Choke
839-DR331-104AE
SMD 100UH 500MA Inductor and Choke 839-DR331-104AE
CMC 100UH 500MA 2LN SMD Product overview: DR331-104AE from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 500MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 500MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DR331-104AE can be used for catalog matching and distributor lookup.

CMC 100UH 500MA 2LN SMD Product overview: DR331-104AE from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 500MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 500MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DR331-104AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - DR331-104AEDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
DR331-104AEDKR-ND
Common Mode Chokes DR331-104AEDKR-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 100mOhm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 100mOhm

Buy Now Datasheet
Common Mode Chokes - DR331-104AETR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
DR331-104AETR-ND
Common Mode Chokes DR331-104AETR-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 100mOhm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 100mOhm

Buy Now Datasheet
Common Mode Chokes - DR331-104AECT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
DR331-104AECT-ND
Common Mode Chokes DR331-104AECT-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 100mOhm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 500mA DCR 100mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 869258-DR331-104AE 839-DR331-104AE DR331-104AEDKR-ND
Product Name Common Mode Chokes - DR331-104AE SMD 100UH 500MA Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 135 C (-40 to 275 F) -40 to 135 C (-40 to 275 F) -40 to 135 C (-40 to 275 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke Common Mode Choke; RF Choke
Technology Data Line
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0018 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3-127-596-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details