Manufacturer: Bourns Inc.
Win Source Part Number: 1327737-DR221-513AE
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Voltage Rating - AC: 100V
Voltage Rating - DC: 50V
Size / Dimension: 0.197" L x 0.130" W (5.00mm x 3.30mm)
Current Rating (Max): 200mA
Standard Package: 500
Mounting: Surface Mount
Filter Type: Signal Line
Height (Max): 0.130" (3.30mm)
Number of Lines: 2
Inductance @ Frequency: 50 µH @ 10 kHz
DC Resistance (DCR) (Max): 320mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Horizontal, 4 Flat Lead
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: DR221-513AETR,DR2215
Base Product Number: DR221
RoHS Status: ROHS3 Compliant
50µH @ 10kHz 2 Line Common Mode Choke Surface Mount 200mA DCR 320mOhm
50µH @ 10kHz 2 Line Common Mode Choke Surface Mount 200mA DCR 320mOhm
50µH @ 10kHz 2 Line Common Mode Choke Surface Mount 200mA DCR 320mOhm
CMC 50UH 200MA 2LN SMD Product overview: DR221-513AE from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50UH, 200MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50UH, 200MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DR221-513AE can be used for catalog matching and distributor lookup.
Bourns DR221-513AE Common Mode Choke
CHOKE COM MODE 50UH +50/-30% SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 1327737-DR221-513AE | DR221-513AEDKR-ND | 839-DR221-513AE | 1245791 | 103-DR221-513AE |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | SMD 50UH 200MA Inductor and Choke | Common Mode Chokes | CHOKE COM MODE 50UH +50/-30% SMD |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Application | RF Choke | Common Mode Choke; RF Choke | Common Mode Choke | ||
| Inductance Range | 50 microH | 50 microH | 50 microH | ||
| DCR | 0.3200 ohms | 0.3200 ohms | 0.3200 ohms |