Bourns, Inc. Data Line Choke, 22Uh, 250Ma, +50% -30%; Dc Current Rating Bourns DR221-223AE

Description
DATA LINE CHOKE, 22UH, 250MA, +50% -30%; DC Current Rating:250mA; Inductance:22µH; Product Range:DR221 Series; Impedance:900ohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DATA LINE CHOKE, 22UH, 250MA, +50% -30%; DC Current Rating:250mA; Inductance:22µH; Product Range:DR221 Series; Impedance:900ohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Line Choke, 22Uh, 250Ma, +50% -30%; Dc Current Rating Bourns - 29T3645 - Newark, An Avnet Company
Chicago, IL, United States
Data Line Choke, 22Uh, 250Ma, +50% -30%; Dc Current Rating Bourns
29T3645
Data Line Choke, 22Uh, 250Ma, +50% -30%; Dc Current Rating Bourns 29T3645
DATA LINE CHOKE, 22UH, 250MA, +50% -30%; DC Current Rating:250mA; Inductance:22µH; Product Range:DR221 Series; Impedance:900ohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes

DATA LINE CHOKE, 22UH, 250MA, +50% -30%; DC Current Rating:250mA; Inductance:22µH; Product Range:DR221 Series; Impedance:900ohm; Product Length:5mm; Product Width:3.3mm; Product Height:3.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 29T3645
Product Name Data Line Choke, 22Uh, 250Ma, +50% -30%; Dc Current Rating Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000223MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 1701340 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details