Bourns, Inc. Common Mode Chokes DR221-113AE

Description
11µH @ 10kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 180mOhm
Request a Quote Datasheet
Description
11µH @ 10kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 180mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - DR221-113AECT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
DR221-113AECT-ND
Common Mode Chokes DR221-113AECT-ND
11µH @ 10kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 180mOhm

11µH @ 10kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 180mOhm

Buy Now Datasheet
Common Mode Chokes - DR221-113AETR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
DR221-113AETR-ND
Common Mode Chokes DR221-113AETR-ND
11µH @ 10kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 180mOhm

11µH @ 10kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 180mOhm

Buy Now Datasheet
Common Mode Chokes - DR221-113AEDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
DR221-113AEDKR-ND
Common Mode Chokes DR221-113AEDKR-ND
11µH @ 10kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 180mOhm

11µH @ 10kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 180mOhm

Buy Now Datasheet
SMD 11UH 250MA Inductor and Choke - 839-DR221-113AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 11UH 250MA Inductor and Choke
839-DR221-113AE
SMD 11UH 250MA Inductor and Choke 839-DR221-113AE
CMC 11UH 250MA 2LN SMD Product overview: DR221-113AE from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11UH, 250MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11UH, 250MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DR221-113AE can be used for catalog matching and distributor lookup.

CMC 11UH 250MA 2LN SMD Product overview: DR221-113AE from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11UH, 250MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11UH, 250MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DR221-113AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number DR221-113AECT-ND 839-DR221-113AE
Product Name Common Mode Chokes SMD 11UH 250MA Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.1800 ohms
Rated DC Current 250 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 5-1624112-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0560 microH
View Details
2 suppliers
Common Mode Chokes - 486-5775-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details