Bourns CWF2414-2R2K Power Inductor
Bourns CWF2414-2R2K Power Inductor
Bourns CWF2414-2R2K Power Inductor
INDUCTOR, FERRITE, 2.2UH, 1.04A, 0805 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2475896P | 118-CWF2414-2R2KCT-ND | 62AJ8106 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductor, Ferrite, 2.2Uh, 1.04A, 0805 Rohs Compliant Bourns |
| Application | Power Choke | ||
| Inductance Range | 2.2 microH | ||
| DCR | 0.2200 ohms | 0.2200 ohms | |
| Rated DC Current | 1.04E6 milliamps | 740 milliamps | |
| Standards and Certifications | RoHS | RoHS |