Bourns, Inc. Fixed Inductors CW252016-R82G

Description
820nH Unshielded Wirewound Inductor 360mA 2.3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 360mA 2.3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-R82G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R82G-ND
Fixed Inductors CW252016-R82G-ND
820nH Unshielded Wirewound Inductor 360mA 2.3Ohm Max 1008 (2520 Metric)

820nH Unshielded Wirewound Inductor 360mA 2.3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW252016-R82G-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678489 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details