Bourns, Inc. Fixed Inductors CW252016-R68J

Description
680nH Unshielded Wirewound Inductor 400mA 1.55Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 400mA 1.55Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-R68JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R68JTR-ND
Fixed Inductors CW252016-R68JTR-ND
680nH Unshielded Wirewound Inductor 400mA 1.55Ohm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 400mA 1.55Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CW252016-R68JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R68JDKR-ND
Fixed Inductors CW252016-R68JDKR-ND
680nH Unshielded Wirewound Inductor 400mA 1.55Ohm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 400mA 1.55Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CW252016-R68JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R68JCT-ND
Fixed Inductors CW252016-R68JCT-ND
680nH Unshielded Wirewound Inductor 400mA 1.55Ohm Max 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 400mA 1.55Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 680Nh, 400Ma, 5%, 375Mhz; Inductance Bourns - 83R8564 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, 400Ma, 5%, 375Mhz; Inductance Bourns
83R8564
Inductor, 680Nh, 400Ma, 5%, 375Mhz; Inductance Bourns 83R8564
INDUCTOR, 680NH, 400MA, 5%, 375MHz; Inductance:680nH; DC Resistance Max:1.47ohm; Self Resonant Frequency:375MHz; DC Current Rating:400mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series; Product Length:2.5mmRoHS Compliant: Yes

INDUCTOR, 680NH, 400MA, 5%, 375MHz; Inductance:680nH; DC Resistance Max:1.47ohm; Self Resonant Frequency:375MHz; DC Current Rating:400mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series; Product Length:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW252016-R68JTR-ND 83R8564
Product Name Fixed Inductors Inductor, 680Nh, 400Ma, 5%, 375Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678181 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-3-127-598-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details