Bourns, Inc. Fixed Inductors CW252016-R47J

Description
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-R47JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R47JDKR-ND
Fixed Inductors CW252016-R47JDKR-ND
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CW252016-R47JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R47JTR-ND
Fixed Inductors CW252016-R47JTR-ND
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CW252016-R47JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R47JCT-ND
Fixed Inductors CW252016-R47JCT-ND
470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

470nH Unshielded Wirewound Inductor 470mA 1.19Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Hf Inductor 473.3Nh 470Ma 5% 450Mhz; Inductance Bourns - 34C8773 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor 473.3Nh 470Ma 5% 450Mhz; Inductance Bourns
34C8773
Hf Inductor 473.3Nh 470Ma 5% 450Mhz; Inductance Bourns 34C8773
HF INDUCTOR 473.3NH 470MA 5% 450MHZ; Inductance:470nH; DC Resistance Max:1.19ohm; Self Resonant Frequency:450MHz; DC Current Rating:470mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series; Product Width:2mm RoHS Compliant: Yes

HF INDUCTOR 473.3NH 470MA 5% 450MHZ; Inductance:470nH; DC Resistance Max:1.19ohm; Self Resonant Frequency:450MHz; DC Current Rating:470mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series; Product Width:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 470Nh, 470Ma, 5%, 450Mhz, Full Reel; Inductance Bourns - 83R8563 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 470Ma, 5%, 450Mhz, Full Reel; Inductance Bourns
83R8563
Inductor, 470Nh, 470Ma, 5%, 450Mhz, Full Reel; Inductance Bourns 83R8563
INDUCTOR, 470NH, 470MA, 5%, 450MHz, FULL REEL; Inductance:470nH; DC Resistance Max:1.19ohm; Self Resonant Frequency:450MHz; DC Current Rating:470mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

INDUCTOR, 470NH, 470MA, 5%, 450MHz, FULL REEL; Inductance:470nH; DC Resistance Max:1.19ohm; Self Resonant Frequency:450MHz; DC Current Rating:470mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW252016-R47JDKR-ND 34C8773
Product Name Fixed Inductors Hf Inductor 473.3Nh 470Ma 5% 450Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details