Bourns, Inc. Fixed Inductors CW252016-R39J

Description
390nH Unshielded Wirewound Inductor 400mA 1.12Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 400mA 1.12Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-R39JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R39JDKR-ND
Fixed Inductors CW252016-R39JDKR-ND
390nH Unshielded Wirewound Inductor 400mA 1.12Ohm Max 1008 (2520 Metric)

390nH Unshielded Wirewound Inductor 400mA 1.12Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CW252016-R39JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R39JTR-ND
Fixed Inductors CW252016-R39JTR-ND
390nH Unshielded Wirewound Inductor 400mA 1.12Ohm Max 1008 (2520 Metric)

390nH Unshielded Wirewound Inductor 400mA 1.12Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CW252016-R39JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R39JCT-ND
Fixed Inductors CW252016-R39JCT-ND
390nH Unshielded Wirewound Inductor 400mA 1.12Ohm Max 1008 (2520 Metric)

390nH Unshielded Wirewound Inductor 400mA 1.12Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor,alumina,390Nh,5+% Tol,5-% Tol,1110-Case Bourns - 10C0081 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,alumina,390Nh,5+% Tol,5-% Tol,1110-Case Bourns
10C0081
Inductor,alumina,390Nh,5+% Tol,5-% Tol,1110-Case Bourns 10C0081
Inductor,Alumina,390 nH,5+% Tol,5-% Tol,1110-Case

Inductor,Alumina,390nH,5+% Tol,5-% Tol,1110-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW252016-R39JDKR-ND 10C0081
Product Name Fixed Inductors Inductor,alumina,390Nh,5+% Tol,5-% Tol,1110-Case Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details