Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors CW252016-R33J

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1327798-CW252016-R33 J Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 330 nH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 45 @ 100MHz Frequency - Self Resonant: 570MHz DC Resistance (DCR): 1.05Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: CW252016-R33J-ND,CW2 52016-R33JTR,CW25201 6-R33JCT,CW252016R33 J,CW252016-R33JDKR Base Product Number: CW252016 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1327798-CW252016-R33 J Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 330 nH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 45 @ 100MHz Frequency - Self Resonant: 570MHz DC Resistance (DCR): 1.05Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: CW252016-R33J-ND,CW2 52016-R33JTR,CW25201 6-R33JCT,CW252016R33 J,CW252016-R33JDKR Base Product Number: CW252016 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327798-CW252016-R33J - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327798-CW252016-R33J
Inductors, Coils, Chokes - Fixed Inductors 1327798-CW252016-R33J
Manufacturer: Bourns Inc. Win Source Part Number: 1327798-CW252016-R33 J Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 330 nH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 45 @ 100MHz Frequency - Self Resonant: 570MHz DC Resistance (DCR): 1.05Ohm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: CW252016-R33J-ND,CW2 52016-R33JTR,CW25201 6-R33JCT,CW252016R33 J,CW252016-R33JDKR Base Product Number: CW252016 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327798-CW252016-R33J
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 330 nH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 45 @ 100MHz
Frequency - Self Resonant: 570MHz
DC Resistance (DCR): 1.05Ohm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: CW252016-R33J-ND,CW252016-R33JTR,CW252016-R33JCT,CW252016R33J,CW252016-R33JDKR
Base Product Number: CW252016
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - CW252016-R33JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R33JDKR-ND
Fixed Inductors CW252016-R33JDKR-ND
330nH Unshielded Wirewound Inductor 500mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 500mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CW252016-R33JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R33JTR-ND
Fixed Inductors CW252016-R33JTR-ND
330nH Unshielded Wirewound Inductor 500mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 500mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CW252016-R33JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R33JCT-ND
Fixed Inductors CW252016-R33JCT-ND
330nH Unshielded Wirewound Inductor 500mA 1.05Ohm Max 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 500mA 1.05Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
500MA 1.05OHM Inductor and Choke - 71-CW252016-R33J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 1.05OHM Inductor and Choke
71-CW252016-R33J
500MA 1.05OHM Inductor and Choke 71-CW252016-R33J
FIXED IND 330NH 500MA 1.05OHM SM Product overview: CW252016-R33J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 1.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 1.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW252016-R33J can be used for catalog matching and distributor lookup.

FIXED IND 330NH 500MA 1.05OHM SM Product overview: CW252016-R33J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 1.05OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 1.05OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW252016-R33J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hf Inductor 333.3Nh 480Ma 5% 570Mhz; Inductance Bourns - 34C8772 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor 333.3Nh 480Ma 5% 570Mhz; Inductance Bourns
34C8772
Hf Inductor 333.3Nh 480Ma 5% 570Mhz; Inductance Bourns 34C8772
HF INDUCTOR 333.3NH 480MA 5% 570MHZ; Inductance:330nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:570MHz; DC Current Rating:500mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series; Product Length:2.5mmRoHS Compliant: Yes

HF INDUCTOR 333.3NH 480MA 5% 570MHZ; Inductance:330nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:570MHz; DC Current Rating:500mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series; Product Length:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 330Nh, 500Ma, 5%, 570Mhz, Full Reel; Inductance Bourns - 83R8562 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Nh, 500Ma, 5%, 570Mhz, Full Reel; Inductance Bourns
83R8562
Inductor, 330Nh, 500Ma, 5%, 570Mhz, Full Reel; Inductance Bourns 83R8562
INDUCTOR, 330NH, 500MA, 5%, 570MHz, FULL REEL; Inductance:330nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:570MHz; DC Current Rating:500mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

INDUCTOR, 330NH, 500MA, 5%, 570MHz, FULL REEL; Inductance:330nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:570MHz; DC Current Rating:500mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327798-CW252016-R33J CW252016-R33JDKR-ND 71-CW252016-R33J 34C8772 83R8562
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 500MA 1.05OHM Inductor and Choke Hf Inductor 333.3Nh 480Ma 5% 570Mhz; Inductance Bourns Inductor, 330Nh, 500Ma, 5%, 570Mhz, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ceramic Ceramic; Drum Core, Wirewound Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8108 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details