Bourns, Inc. Fixed Inductors CW252016-R22J

Description
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-R22JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R22JCT-ND
Fixed Inductors CW252016-R22JCT-ND
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CW252016-R22JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R22JDKR-ND
Fixed Inductors CW252016-R22JDKR-ND
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CW252016-R22JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R22JTR-ND
Fixed Inductors CW252016-R22JTR-ND
220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
500MA 840MOHM Inductor and Choke - 71-CW252016-R22J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 840MOHM Inductor and Choke
71-CW252016-R22J
500MA 840MOHM Inductor and Choke 71-CW252016-R22J
FIXED IND 220NH 500MA 840MOHM SM Product overview: CW252016-R22J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 840MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 840MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW252016-R22J can be used for catalog matching and distributor lookup.

FIXED IND 220NH 500MA 840MOHM SM Product overview: CW252016-R22J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 840MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 840MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW252016-R22J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hf Inductor 223.3Nh 500Ma 5% 700Mhz; Inductance Bourns - 34C8771 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor 223.3Nh 500Ma 5% 700Mhz; Inductance Bourns
34C8771
Hf Inductor 223.3Nh 500Ma 5% 700Mhz; Inductance Bourns 34C8771
HF INDUCTOR 223.3NH 500MA 5% 700MHZ; Inductance:220nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:700MHz; DC Current Rating:500mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series; Product Width:2mm RoHS Compliant: Yes

HF INDUCTOR 223.3NH 500MA 5% 700MHZ; Inductance:220nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:700MHz; DC Current Rating:500mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series; Product Width:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW252016-R22JCT-ND 71-CW252016-R22J 34C8771
Product Name Fixed Inductors 500MA 840MOHM Inductor and Choke Hf Inductor 223.3Nh 500Ma 5% 700Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-055 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 300 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details