Bourns, Inc. Fixed Inductors CW252016-R15J

Description
150nH Unshielded Wirewound Inductor 500mA 700mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 500mA 700mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-R15JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R15JCT-ND
Fixed Inductors CW252016-R15JCT-ND
150nH Unshielded Wirewound Inductor 500mA 700mOhm Max 1008 (2520 Metric)

150nH Unshielded Wirewound Inductor 500mA 700mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CW252016-R15JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R15JDKR-ND
Fixed Inductors CW252016-R15JDKR-ND
150nH Unshielded Wirewound Inductor 500mA 700mOhm Max 1008 (2520 Metric)

150nH Unshielded Wirewound Inductor 500mA 700mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CW252016-R15JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-R15JTR-ND
Fixed Inductors CW252016-R15JTR-ND
150nH Unshielded Wirewound Inductor 500mA 700mOhm Max 1008 (2520 Metric)

150nH Unshielded Wirewound Inductor 500mA 700mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CW252016-R15J
916193-CW252016-R15J
Fixed Inductors - CW252016-R15J 916193-CW252016-R15J
Manufacturer: Bourns Inc. Win Source Part Number: 916193-CW252016-R15J Series: CW252016 Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 700mOhm Max 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: CW252016 Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: CW252016-R15JTR, CW252016R15J, CW252016-R15JDKR, CW252016-R15J-ND, CW252016-R15JCT

Manufacturer: Bourns Inc.
Win Source Part Number: 916193-CW252016-R15J
Series: CW252016
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 700mOhm Max 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CW252016
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: CW252016-R15JTR, CW252016R15J, CW252016-R15JDKR, CW252016-R15J-ND, CW252016-R15JCT

Buy Now Datasheet
500MA 700MOHM Inductor and Choke - 71-CW252016-R15J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 700MOHM Inductor and Choke
71-CW252016-R15J
500MA 700MOHM Inductor and Choke 71-CW252016-R15J
FIXED IND 150NH 500MA 700MOHM SM Product overview: CW252016-R15J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW252016-R15J can be used for catalog matching and distributor lookup.

FIXED IND 150NH 500MA 700MOHM SM Product overview: CW252016-R15J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW252016-R15J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hf Inductor 153.3Nh 580Ma 5% 850Mhz, Full Reel; Inductance Bourns - 34C8770 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor 153.3Nh 580Ma 5% 850Mhz, Full Reel; Inductance Bourns
34C8770
Hf Inductor 153.3Nh 580Ma 5% 850Mhz, Full Reel; Inductance Bourns 34C8770
HF INDUCTOR 153.3NH 580MA 5% 850MHZ, FULL REEL; Inductance:150nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:850MHz; DC Current Rating:500mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

HF INDUCTOR 153.3NH 580MA 5% 850MHZ, FULL REEL; Inductance:150nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:850MHz; DC Current Rating:500mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

Supplier's Site
Inductor, Wirewound, 150Nh, 0.5A, 1008; Inductance Bourns - 44AC1935 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 150Nh, 0.5A, 1008; Inductance Bourns
44AC1935
Inductor, Wirewound, 150Nh, 0.5A, 1008; Inductance Bourns 44AC1935
INDUCTOR, WIREWOUND, 150NH, 0.5A, 1008; Inductance:150nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:850MHz; DC Current Rating:500mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 150NH, 0.5A, 1008; Inductance:150nH; DC Resistance Max:0.22ohm; Self Resonant Frequency:850MHz; DC Current Rating:500mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW252016-R15JCT-ND 916193-CW252016-R15J 71-CW252016-R15J 34C8770 44AC1935
Product Name Fixed Inductors Fixed Inductors - CW252016-R15J 500MA 700MOHM Inductor and Choke Hf Inductor 153.3Nh 580Ma 5% 850Mhz, Full Reel; Inductance Bourns Inductor, Wirewound, 150Nh, 0.5A, 1008; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers